The Hook Up Wire, 100Ft, 20Awg Copper, Black (part number 02F4354) features a tinned copper conductor with PVC insulation. It is rated for a maximum temperature of 105°C and a voltage of 600V, making it suitable for electronic circuits and internal wiring of electronic and electrical equipment. The wire has a single conductor with a stranding of 10x30 AWG and an overall nominal diameter of 0.100 inches. The insulation has a wall thickness of 0.030 inches. This product complies with various standards, including UL and CSA ratings, and is RoHS compliant. The bulk cable weight is 7.500 lbs per 1000 ft. This wire is designed for applications requiring reliable performance in electrical connections.
HOOK UP WIRE, 100FT, 20AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4354 |
| Product Name | Hook Up Wire, 100Ft, 20Awg Copper, Black; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |