Belden Inc. Hook Up Wire 100Ft 18Awg Copper Green/yellow; Jacket Material Belden 8918 189100

Description
HOOK UP WIRE 100FT 18AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 18AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 18Awg Copper Green/yellow; Jacket Material Belden - 04F8946 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 18Awg Copper Green/yellow; Jacket Material Belden
04F8946
Hook Up Wire 100Ft 18Awg Copper Green/yellow; Jacket Material Belden 04F8946
HOOK UP WIRE 100FT 18AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 18AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F8946
Product Name Hook Up Wire 100Ft 18Awg Copper Green/yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details