Belden Inc. WIRE, HOOK UP, 18AWG, STRANDED, PVC, 600V, UL 1015 GRN/YLW 8918 189100

Description
Tinned Copper Conductor Material, PVC Insulation, 16x30 Stranding, Hook-Up Wire Voltage rating is 600 V @ 105 °C (UL) Tinned copper conductor, PVC insulation. Rated 105âºC, 600V. Rated 2500V peak for electronic circuits, and internal wiring of electronic and electrical equipment.
Description
Tinned Copper Conductor Material, PVC Insulation, 16x30 Stranding, Hook-Up Wire Voltage rating is 600 V @ 105 °C (UL) Tinned copper conductor, PVC insulation. Rated 105âºC, 600V. Rated 2500V peak for electronic circuits, and internal wiring of electronic and electrical equipment.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 18AWG, STRANDED, PVC, 600V, UL 1015 GRN/YLW - 70002630 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 18AWG, STRANDED, PVC, 600V, UL 1015 GRN/YLW
70002630
WIRE, HOOK UP, 18AWG, STRANDED, PVC, 600V, UL 1015 GRN/YLW 70002630
Tinned Copper Conductor Material, PVC Insulation, 16x30 Stranding, Hook-Up Wire Voltage rating is 600 V @ 105 °C (UL) Tinned copper conductor, PVC insulation. Rated 105âºC, 600V. Rated 2500V peak for electronic circuits, and internal wiring of electronic and electrical equipment.

Tinned Copper Conductor Material, PVC Insulation, 16x30 Stranding, Hook-Up Wire

  • Voltage rating is 600 V @ 105 °C (UL)
    Tinned copper conductor, PVC insulation. Rated 105ºC, 600V. Rated 2500V peak for electronic circuits, and internal wiring of electronic and electrical equipment.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70002630
Product Name WIRE, HOOK UP, 18AWG, STRANDED, PVC, 600V, UL 1015 GRN/YLW
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified and CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 766-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details