HOOK UP WIRE, 5000FT, 18AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 15B3608 |
| Product Name | Hook Up Wire, 5000Ft, 18Awg Copper, Blue; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |