Belden Inc. WIRE, HOOK UP, 18AWG, STRANDED, PVC, 600V, UL 1015 WHITE 8918 0091000

Description
0.030 in. PVC Insulation, 105° Operating Temperature, 600 V, Tinned Copper Conductor, Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Rated –10°C to 105°C, 600 V. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.
Description
0.030 in. PVC Insulation, 105° Operating Temperature, 600 V, Tinned Copper Conductor, Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Rated –10°C to 105°C, 600 V. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 18AWG, STRANDED, PVC, 600V, UL 1015 WHITE - 70002706 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 18AWG, STRANDED, PVC, 600V, UL 1015 WHITE
70002706
WIRE, HOOK UP, 18AWG, STRANDED, PVC, 600V, UL 1015 WHITE 70002706
0.030 in. PVC Insulation, 105° Operating Temperature, 600 V, Tinned Copper Conductor, Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Rated –10°C to 105°C, 600 V. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.

0.030 in. PVC Insulation, 105° Operating Temperature, 600 V, Tinned Copper Conductor, Hook-Up Wire
PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties.
Rated –10°C to 105°C, 600 V. Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.
Rated 2500 V peak for electronic circuits, and internal wiring of electronic and electrical equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70002706
Product Name WIRE, HOOK UP, 18AWG, STRANDED, PVC, 600V, UL 1015 WHITE
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified and CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Primary Wire - 1066243001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - AS155-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details