The Hook Up Wire is a 1000-foot length of 18 AWG stranded tinned copper conductor with PVC insulation. It is rated for a maximum operating temperature of 105°C and a voltage rating of 600V, making it suitable for electronic circuits and internal wiring of electronic and electrical equipment. The wire has a nominal diameter of 0.110 inches and a DC resistance of 5.900 Ohm per 1000 feet at 20°C. It is compliant with various standards, including UL and CSA ratings, and meets EU RoHS directives. The wire is designed for applications requiring reliable electrical performance and durability.
HOOK UP WIRE, 1000FT, 18AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K7303 |
| Product Name | Hook Up Wire, 1000Ft, 18Awg Copper Green; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |