HOOK UP WIRE, 1000FT 18AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4374 |
| Product Name | Hook Up Wire, 1000Ft 18Awg Copper Yellow; Jacket Material Belden |
| Standards / Certifications | RoHS |