Belden Inc. HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL 8917 1891000

Description
16 AWG, 26 x 30 Stranding, 0.030 in. Insulation Thickness, PVC Insulated Hook-Up⁄Lead Wire Rated 2500 Vpeak for electronic circuits, and internal wiring of electronic and electrical equipment Non-plenum rated, single conductor
Description
16 AWG, 26 x 30 Stranding, 0.030 in. Insulation Thickness, PVC Insulated Hook-Up⁄Lead Wire Rated 2500 Vpeak for electronic circuits, and internal wiring of electronic and electrical equipment Non-plenum rated, single conductor

Suppliers

Company
Product
Description
Supplier Links
HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL - 70005908 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL
70005908
HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL 70005908
16 AWG, 26 x 30 Stranding, 0.030 in. Insulation Thickness, PVC Insulated Hook-Up⁄Lead Wire Rated 2500 Vpeak for electronic circuits, and internal wiring of electronic and electrical equipment Non-plenum rated, single conductor

16 AWG, 26 x 30 Stranding, 0.030 in. Insulation Thickness, PVC Insulated Hook-Up⁄Lead Wire

  • Rated 2500 Vpeak for electronic circuits, and internal wiring of electronic and electrical equipment
    Non-plenum rated, single conductor
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70005908
Product Name HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified and CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1157553001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details