Belden Inc. Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Belden 8917 1891000

Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Belden - 70B9732 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Belden
70B9732
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Belden 70B9732
HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70B9732
Product Name Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details