Belden Inc. HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL 8917 189100

Description
HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL
Description
HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL

Suppliers

Company
Product
Description
Supplier Links
HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL - 70002729 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL
70002729
HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL 70002729
HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL

HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70002729
Product Name HOOK UP WIRE, 16AWG STRANDED (26/30), PVC INSULATION, UL1015 GRN/YEL
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified and CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 159454-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers