Belden Inc. Hook Up Wire, 1000Ft, 16Awg Copper, Blue; Jacket Material Belden 8917 0131000

Description
HOOK UP WIRE, 1000FT, 16AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg Copper, Blue; Jacket Material Belden - 02F4408 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg Copper, Blue; Jacket Material Belden
02F4408
Hook Up Wire, 1000Ft, 16Awg Copper, Blue; Jacket Material Belden 02F4408
HOOK UP WIRE, 1000FT, 16AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4408
Product Name Hook Up Wire, 1000Ft, 16Awg Copper, Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details