Belden Inc. Hook Up Wire, 100Ft, 16Awg, Copper, Blue; Jacket Material Belden 8917 013100

Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg, Copper, Blue; Jacket Material Belden - 02F4392 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg, Copper, Blue; Jacket Material Belden
02F4392
Hook Up Wire, 100Ft, 16Awg, Copper, Blue; Jacket Material Belden 02F4392
HOOK UP WIRE, 100FT, 16AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4392
Product Name Hook Up Wire, 100Ft, 16Awg, Copper, Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details