The Hook Up Wire is a 5000-foot length of 16 AWG tinned copper wire with PVC insulation. It is rated for a maximum operating temperature of 105°C and a voltage of 600V. The wire features a single conductor with a stranding of 26x30, providing flexibility for various applications. The overall nominal diameter of the cable is 0.123 inches, and it has a minimum bend radius of 1 inch. The wire complies with multiple standards, including UL AWM Style 1015 and CSA ratings, and is RoHS compliant. It weighs approximately 70 pounds per 5000-foot reel, making it suitable for bulk applications.
HOOK UP WIRE, 5000FT, 16AWG COPPER WHITE; Jacket Material:-; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 15B3602 |
| Product Name | Hook Up Wire, 5000Ft, 16Awg Copper White; Jacket Material Belden |
| Standards / Certifications | RoHS |