Belden Inc. Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Belden 8917 0091000

Description
HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Belden - 87K7296 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Belden
87K7296
Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Belden 87K7296
HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7296
Product Name Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details