Belden Inc. Hook Up Wire, 100Ft, 16Awg Copper, Green; Jacket Material Belden 8917 005100

Description
HOOK UP WIRE, 100FT, 16AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 16AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg Copper, Green; Jacket Material Belden - 02F4389 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg Copper, Green; Jacket Material Belden
02F4389
Hook Up Wire, 100Ft, 16Awg Copper, Green; Jacket Material Belden 02F4389
HOOK UP WIRE, 100FT, 16AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4389
Product Name Hook Up Wire, 100Ft, 16Awg Copper, Green; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details