HOOK UP WIRE, 5000FT, 16AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 15B3596 |
| Product Name | Hook Up Wire, 5000Ft, 16Awg, Copper, Red; Jacket Material Belden |
| Standards / Certifications | RoHS |