Belden Inc. Single Conductor Cables (Hook-Up Wire) 8916 189100

Description
HOOK-UP STRND 14AWG GRN/YLW 100'
Datasheet
Description
HOOK-UP STRND 14AWG GRN/YLW 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 8916 189100 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
8916 189100
Single Conductor Cables (Hook-Up Wire) 8916 189100
HOOK-UP STRND 14AWG GRN/YLW 100'

HOOK-UP STRND 14AWG GRN/YLW 100'

Supplier's Site Datasheet
Hook Up Wire, 100Ft, 14Awg, Copper, Green/yellow, 600V; Jacket Material Belden - 04F8972 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg, Copper, Green/yellow, 600V; Jacket Material Belden
04F8972
Hook Up Wire, 100Ft, 14Awg, Copper, Green/yellow, 600V; Jacket Material Belden 04F8972
HOOK UP WIRE, 100FT, 14AWG, COPPER, GREEN/YELLOW, 600V; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG, COPPER, GREEN/YELLOW, 600V; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Hook-Up Wire, 14Awg, Grn/yel, 30.5M; Jacket Material Belden - 50AC8176 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 14Awg, Grn/yel, 30.5M; Jacket Material Belden
50AC8176
Hook-Up Wire, 14Awg, Grn/yel, 30.5M; Jacket Material Belden 50AC8176
HOOK-UP WIRE, 14AWG, GRN/YEL, 30.5M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:41 x 30AWG; RoHS Compliant: Yes

HOOK-UP WIRE, 14AWG, GRN/YEL, 30.5M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:41 x 30AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 8916 189100 04F8972
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 14Awg, Copper, Green/yellow, 600V; Jacket Material Belden
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Twisted Pair Cable - 006420-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers