Belden Inc. Hook Up Wire, 500Ft, 14Awg, Copper, Blue; Jacket Material Belden 8916 013500

Description
HOOK UP WIRE, 500FT, 14AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 14AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 14Awg, Copper, Blue; Jacket Material Belden - 02F4429 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 14Awg, Copper, Blue; Jacket Material Belden
02F4429
Hook Up Wire, 500Ft, 14Awg, Copper, Blue; Jacket Material Belden 02F4429
HOOK UP WIRE, 500FT, 14AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 14AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4429
Product Name Hook Up Wire, 500Ft, 14Awg, Copper, Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-L1G4-K-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Connection diagram L1J
Rated Temperature -20 to 60 C (-4 to 140 F)
View Details
3 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-512010-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details