Belden Inc. WIRE, HOOK UP, 14AWG, STRANDED, PVC, 600V, UL 1015 BLACK 8916 010500

Description
WIRE, HOOK UP, 14AWG, STRANDED, PVC, 600V, UL 1015 BLACK
Description
WIRE, HOOK UP, 14AWG, STRANDED, PVC, 600V, UL 1015 BLACK

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
WIRE, HOOK UP, 14AWG, STRANDED, PVC, 600V, UL 1015 BLACK
70004258
WIRE, HOOK UP, 14AWG, STRANDED, PVC, 600V, UL 1015 BLACK 70004258
WIRE, HOOK UP, 14AWG, STRANDED, PVC, 600V, UL 1015 BLACK

WIRE, HOOK UP, 14AWG, STRANDED, PVC, 600V, UL 1015 BLACK

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004258
Product Name WIRE, HOOK UP, 14AWG, STRANDED, PVC, 600V, UL 1015 BLACK
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 120535-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details