Belden Inc. Hook Up Wire, 4000Ft, 14Awg, Copper, Black; Jacket Material Belden 8916 0104000

Description
HOOK UP WIRE, 4000FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 4000FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 4000Ft, 14Awg, Copper, Black; Jacket Material Belden - 15B3582 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 4000Ft, 14Awg, Copper, Black; Jacket Material Belden
15B3582
Hook Up Wire, 4000Ft, 14Awg, Copper, Black; Jacket Material Belden 15B3582
HOOK UP WIRE, 4000FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 4000FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3582
Product Name Hook Up Wire, 4000Ft, 14Awg, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details