Belden Inc. Hook Up Wire, 4000Ft, 14Awg, Copper, Green; Jacket Material Belden 8916 0054000

Description
HOOK UP WIRE, 4000FT, 14AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 4000FT, 14AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 4000Ft, 14Awg, Copper, Green; Jacket Material Belden - 15B3587 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 4000Ft, 14Awg, Copper, Green; Jacket Material Belden
15B3587
Hook Up Wire, 4000Ft, 14Awg, Copper, Green; Jacket Material Belden 15B3587
HOOK UP WIRE, 4000FT, 14AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 4000FT, 14AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3587
Product Name Hook Up Wire, 4000Ft, 14Awg, Copper, Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details