Belden Inc. Hook Up Wire, 4000Ft, 14Awg, Copper, Red; Jacket Material Belden 8916 0024000

Description
HOOK UP WIRE, 4000FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 4000FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 4000Ft, 14Awg, Copper, Red; Jacket Material Belden - 15B3584 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 4000Ft, 14Awg, Copper, Red; Jacket Material Belden
15B3584
Hook Up Wire, 4000Ft, 14Awg, Copper, Red; Jacket Material Belden 15B3584
HOOK UP WIRE, 4000FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 4000FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3584
Product Name Hook Up Wire, 4000Ft, 14Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details