The Hook Up Wire, 4000Ft, 14AWG, Copper, Brown features a stranded tinned copper conductor with a PVC insulation rated for a maximum operating temperature of 105°C and a voltage rating of 600V. The wire has a nominal diameter of 0.138 inches and a DC resistance of 2.400 Ohm per 1000 feet at 20°C. It is suitable for use in electronic circuits and internal wiring of electronic and electrical equipment, with a maximum recommended current of 39 amps in free air at 30°C ambient. The product complies with various standards, including UL and CSA ratings, and is RoHS compliant. This wire is available in a bulk length of 4000 feet, making it suitable for larger projects requiring extensive wiring.
HOOK UP WIRE, 4000FT, 14AWG, COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):4000ft; Reel Length (Metric):1219m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 15B3581 |
| Product Name | Hook Up Wire, 4000Ft, 14Awg, Copper, Brown; Jacket Material Belden |
| Standards / Certifications | RoHS |