Low Temp Plastic Lead Wire, 18AWG (Solid) Tinned Copper, PVC Insulation, AWM 1015 AWM 1230 CSA TYPE TEW JQA-F 600V 105C
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8915 |
| Product Name | Lead Wire, #18 Sol TC, PVC Ins, AWM 1015 AWM 1230 |
| Product Type | Power Cable |
| Cable Jacket | None |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper - Solid |
| Cable Shielding | No Shielding; Unshielded |