Belden Inc. Hook Up Wire, 8Awg, 250Ft, Black; Jacket Material Belden 8908 010250

Description
HOOK UP WIRE, 8AWG, 250FT, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 8AWG, 250FT, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 8Awg, 250Ft, Black; Jacket Material Belden - 91B1364 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 8Awg, 250Ft, Black; Jacket Material Belden
91B1364
Hook Up Wire, 8Awg, 250Ft, Black; Jacket Material Belden 91B1364
HOOK UP WIRE, 8AWG, 250FT, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 8AWG, 250FT, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91B1364
Product Name Hook Up Wire, 8Awg, 250Ft, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details