Belden Inc. Test Prod Wire, 25Ft, 18Awg Copper Black; Jacket Material Belden 8899 01025

Description
TEST PROD WIRE, 25FT, 18AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 25FT, 18AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 25Ft, 18Awg Copper Black; Jacket Material Belden - 02F3971 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 25Ft, 18Awg Copper Black; Jacket Material Belden
02F3971
Test Prod Wire, 25Ft, 18Awg Copper Black; Jacket Material Belden 02F3971
TEST PROD WIRE, 25FT, 18AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes

TEST PROD WIRE, 25FT, 18AWG COPPER BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F3971
Product Name Test Prod Wire, 25Ft, 18Awg Copper Black; Jacket Material Belden
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details