Belden Inc. Test Prod Wire, 1000Ft, 18Awg, Copper, Black; Jacket Material Belden 8899 0101000

Description
TEST PROD WIRE, 1000FT, 18AWG, COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 1000FT, 18AWG, COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 1000Ft, 18Awg, Copper, Black; Jacket Material Belden - 88F1222 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 1000Ft, 18Awg, Copper, Black; Jacket Material Belden
88F1222
Test Prod Wire, 1000Ft, 18Awg, Copper, Black; Jacket Material Belden 88F1222
TEST PROD WIRE, 1000FT, 18AWG, COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes

TEST PROD WIRE, 1000FT, 18AWG, COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88F1222
Product Name Test Prod Wire, 1000Ft, 18Awg, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 1.97 ft (6 dm)
View Details