Belden Inc. Test Prod Wire, 500Ft 18Awg Copper White; Jacket Material Belden 8899 009500

Description
TEST PROD WIRE, 500FT 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 500FT 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 500Ft 18Awg Copper White; Jacket Material Belden - 15B3579 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 500Ft 18Awg Copper White; Jacket Material Belden
15B3579
Test Prod Wire, 500Ft 18Awg Copper White; Jacket Material Belden 15B3579
TEST PROD WIRE, 500FT 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

TEST PROD WIRE, 500FT 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3579
Product Name Test Prod Wire, 500Ft 18Awg Copper White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Temperature Stable Cable, 40.0 GHz, 39.4″ - TMP40-1M-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details