Belden Inc. Test Prod Wire, 100Ft 18Awg Copper White; Jacket Material Belden 8899 009100

Description
TEST PROD WIRE, 100FT 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 100FT 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 100Ft 18Awg Copper White; Jacket Material Belden - 02F3970 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 100Ft 18Awg Copper White; Jacket Material Belden
02F3970
Test Prod Wire, 100Ft 18Awg Copper White; Jacket Material Belden 02F3970
TEST PROD WIRE, 100FT 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

TEST PROD WIRE, 100FT 18AWG COPPER WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F3970
Product Name Test Prod Wire, 100Ft 18Awg Copper White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details