Belden Inc. Test Prod Wire, 500Ft, 18Awg Copper Blue; Jacket Material Belden 8899 006500

Description
TEST PROD WIRE, 500FT, 18AWG COPPER BLUE; Jacket Material:Rubber; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 500FT, 18AWG COPPER BLUE; Jacket Material:Rubber; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 500Ft, 18Awg Copper Blue; Jacket Material Belden - 04F2474 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 500Ft, 18Awg Copper Blue; Jacket Material Belden
04F2474
Test Prod Wire, 500Ft, 18Awg Copper Blue; Jacket Material Belden 04F2474
TEST PROD WIRE, 500FT, 18AWG COPPER BLUE; Jacket Material:Rubber; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

TEST PROD WIRE, 500FT, 18AWG COPPER BLUE; Jacket Material:Rubber; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F2474
Product Name Test Prod Wire, 500Ft, 18Awg Copper Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details