Belden Inc. WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V YELLOW 8899 004100

Description
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V Breakdown Voltage: 20,000 V
Description
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V Breakdown Voltage: 20,000 V

Suppliers

Company
Product
Description
Supplier Links
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V YELLOW - 70004257 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V YELLOW
70004257
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V YELLOW 70004257
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V Breakdown Voltage: 20,000 V

This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B).
Tinned copper, rubber insulated.

  • UL AWM Style 3191 600V, 105°C
  • CSA Type CL1053
  • Recommended maximum baking cycles: 24 hours @ 300°F (149°C)
  • 5000 V, 90°C
  • Suggested Working Voltage: 5000 V
  • Breakdown Voltage: 20,000 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70004257
Product Name WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V YELLOW
Approvals CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
Hook Up Wire - 170887-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 12 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - CW 5263-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Conductor Pure Gold
North American 40 AWG
View Details