Belden Inc. Test Prod Wire, 500Ft Roll In Box, 18Awg Copper, Red; Jacket Material Belden 8899 002U500

Description
TEST PROD WIRE, 500FT ROLL IN BOX, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 500FT ROLL IN BOX, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 500Ft Roll In Box, 18Awg Copper, Red; Jacket Material Belden - 87K6343 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 500Ft Roll In Box, 18Awg Copper, Red; Jacket Material Belden
87K6343
Test Prod Wire, 500Ft Roll In Box, 18Awg Copper, Red; Jacket Material Belden 87K6343
TEST PROD WIRE, 500FT ROLL IN BOX, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

TEST PROD WIRE, 500FT ROLL IN BOX, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6343
Product Name Test Prod Wire, 500Ft Roll In Box, 18Awg Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details