Belden Inc. Test Prod Wire, 1000Ft Roll In Box, 18Awg Copper Red; Jacket Material Belden 8899 002U1000

Description
TEST PROD WIRE, 1000FT ROLL IN BOX, 18AWG COPPER RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 1000FT ROLL IN BOX, 18AWG COPPER RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 1000Ft Roll In Box, 18Awg Copper Red; Jacket Material Belden - 02F3966 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 1000Ft Roll In Box, 18Awg Copper Red; Jacket Material Belden
02F3966
Test Prod Wire, 1000Ft Roll In Box, 18Awg Copper Red; Jacket Material Belden 02F3966
TEST PROD WIRE, 1000FT ROLL IN BOX, 18AWG COPPER RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:90°C RoHS Compliant: Yes

TEST PROD WIRE, 1000FT ROLL IN BOX, 18AWG COPPER RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F3966
Product Name Test Prod Wire, 1000Ft Roll In Box, 18Awg Copper Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details