Belden Inc. WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V RED 8899 002500

Description
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V Breakdown Voltage: 20,000 V
Description
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V Breakdown Voltage: 20,000 V

Suppliers

Company
Product
Description
Supplier Links
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V RED - 70003932 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V RED
70003932
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V RED 70003932
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V Breakdown Voltage: 20,000 V

This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B).
Tinned copper, rubber insulated.

  • UL AWM Style 3191 600V, 105°C
  • CSA Type CL1053
  • Recommended maximum baking cycles: 24 hours @ 300°F (149°C)
  • 5000 V, 90°C
  • Suggested Working Voltage: 5000 V
  • Breakdown Voltage: 20,000 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003932
Product Name WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V RED
Approvals CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 131777-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers