Belden Inc. Test Prod Wire, 25Ft, 18Awg, Copper, Red; Jacket Material Belden 8899 00225

Description
TEST PROD WIRE, 25FT, 18AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Operating Temperature Max:90°C; Voltage Rating:5kV RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 25FT, 18AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Operating Temperature Max:90°C; Voltage Rating:5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 25Ft, 18Awg, Copper, Red; Jacket Material Belden - 02F3962 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 25Ft, 18Awg, Copper, Red; Jacket Material Belden
02F3962
Test Prod Wire, 25Ft, 18Awg, Copper, Red; Jacket Material Belden 02F3962
TEST PROD WIRE, 25FT, 18AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Operating Temperature Max:90°C; Voltage Rating:5kV RoHS Compliant: Yes

TEST PROD WIRE, 25FT, 18AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Operating Temperature Max:90°C; Voltage Rating:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F3962
Product Name Test Prod Wire, 25Ft, 18Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details