Belden Inc. WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V RED 8899 002100

Description
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V Breakdown Voltage: 20,000 V
Description
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V Breakdown Voltage: 20,000 V

Suppliers

Company
Product
Description
Supplier Links
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V RED - 70003922 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V RED
70003922
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V RED 70003922
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V Breakdown Voltage: 20,000 V

This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B).
Tinned copper, rubber insulated.

  • UL AWM Style 3191 600V, 105°C
  • CSA Type CL1053
  • Recommended maximum baking cycles: 24 hours @ 300°F (149°C)
  • 5000 V, 90°C
  • Suggested Working Voltage: 5000 V
  • Breakdown Voltage: 20,000 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003922
Product Name WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 5000V RED
Approvals CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Hook Up Wire - 150917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - CZ 1322 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details