Belden Inc. Test Prod Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Belden 8899 002100

Description
TEST PROD WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Belden - 02F3961 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Belden
02F3961
Test Prod Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Belden 02F3961
TEST PROD WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes

TEST PROD WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F3961
Product Name Test Prod Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Belden
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details