Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
BELDEN INC.
8898 010100 -- WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V BLACK
Belden Inc.
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V BLACK
8898 010100
Description
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V BLACK
Allied Electronics, Inc.
Done
Description
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V BLACK
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V BLACK
70004203
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V BLACK
70004203
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V BLACK
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V BLACK
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Hookup Wires
Product Number
70004203
Product Name
WIRE, TEST PROD, 18AWG, STRANDED, RUBBER, 10,000V BLACK
Approvals
CE Marked
Unlock Full Specs
to access all available technical data
Similar Products
BRIM Electronics, Inc.
Appliance Wiring Material, UL 1008 & CSA TR-64
1470N
Specs
Approvals
UL 1008 & CSA TR-64
Rated Voltage
300 volts
Nominal Diameter
0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
TE Connectivity
Hook Up Wire
100G0111-2.50-9
Specs
Nominal Diameter
0.1004 inch (2.55 mm)
International
2.5 mm² (0.0039 in²)
Stranding Type
0.29 mm
View Details
E-Z-HOOK, a division of Tektest, Inc.
18 AWG, PVC Insulated, Wire Spool
9506
Specs
Rated Voltage
5000 volts
Nominal Diameter
0.1440 inch (3.66 mm)
Rated Temperature
105 C (221 F)
View Details
Cooner Wire Company
Miniature Electrode Wire
AS 770-40
Specs
Nominal Diameter
0.0045 inch (0.1143 mm)
Wire Insulation
Teflon
Wire Conductor
Pure Platinum
View Details