Belden Inc. Test Prod Wire, 100Ft, 18Awg, Copper, Black, 10Kv; Jacket Material Belden 8898 010100

Description
TEST PROD WIRE, 100FT, 18AWG, COPPER, BLACK, 10KV; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 100FT, 18AWG, COPPER, BLACK, 10KV; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 100Ft, 18Awg, Copper, Black, 10Kv; Jacket Material Belden - 87K7288 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 100Ft, 18Awg, Copper, Black, 10Kv; Jacket Material Belden
87K7288
Test Prod Wire, 100Ft, 18Awg, Copper, Black, 10Kv; Jacket Material Belden 87K7288
TEST PROD WIRE, 100FT, 18AWG, COPPER, BLACK, 10KV; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

TEST PROD WIRE, 100FT, 18AWG, COPPER, BLACK, 10KV; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7288
Product Name Test Prod Wire, 100Ft, 18Awg, Copper, Black, 10Kv; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details