Belden Inc. Test Prod Wire, 500Ft, 18Awg, Copper, Red, 10Kv; Jacket Material Belden 8898 002500

Description
TEST PROD WIRE, 500FT, 18AWG, COPPER, RED, 10KV; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 500FT, 18AWG, COPPER, RED, 10KV; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 500Ft, 18Awg, Copper, Red, 10Kv; Jacket Material Belden - 87K7290 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 500Ft, 18Awg, Copper, Red, 10Kv; Jacket Material Belden
87K7290
Test Prod Wire, 500Ft, 18Awg, Copper, Red, 10Kv; Jacket Material Belden 87K7290
TEST PROD WIRE, 500FT, 18AWG, COPPER, RED, 10KV; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

TEST PROD WIRE, 500FT, 18AWG, COPPER, RED, 10KV; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7290
Product Name Test Prod Wire, 500Ft, 18Awg, Copper, Red, 10Kv; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details