Belden Inc. Test Prod Wire, 500Ft, 18Awg Copper, Red; Jacket Material Belden 8897 002U500

Description
TEST PROD WIRE, 500FT, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Voltage Rating:5kVRoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 500FT, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Voltage Rating:5kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 500Ft, 18Awg Copper, Red; Jacket Material Belden - 02F4210 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 500Ft, 18Awg Copper, Red; Jacket Material Belden
02F4210
Test Prod Wire, 500Ft, 18Awg Copper, Red; Jacket Material Belden 02F4210
TEST PROD WIRE, 500FT, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Voltage Rating:5kVRoHS Compliant: Yes

TEST PROD WIRE, 500FT, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4210
Product Name Test Prod Wire, 500Ft, 18Awg Copper, Red; Jacket Material Belden
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details