Belden Inc. Test Prod Wire, 500Ft, 18Awg Copper, Red; Jacket Material Belden 8897 002500

Description
TEST PROD WIRE, 500FT, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Voltage Rating:5kVRoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 500FT, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Voltage Rating:5kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 500Ft, 18Awg Copper, Red; Jacket Material Belden - 15B3572 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 500Ft, 18Awg Copper, Red; Jacket Material Belden
15B3572
Test Prod Wire, 500Ft, 18Awg Copper, Red; Jacket Material Belden 15B3572
TEST PROD WIRE, 500FT, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Voltage Rating:5kVRoHS Compliant: Yes

TEST PROD WIRE, 500FT, 18AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:80°C; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3572
Product Name Test Prod Wire, 500Ft, 18Awg Copper, Red; Jacket Material Belden
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details