Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
BELDEN INC.
8890 010100 -- WIRE, TEST PROD, 24AWG, STRANDED, RUBBER, 1000V BLACK
Belden Inc.
WIRE, TEST PROD, 24AWG, STRANDED, RUBBER, 1000V BLACK
8890 010100
Description
WIRE, TEST PROD, 24AWG, STRANDED, RUBBER, 1000V BLACK
Allied Electronics, Inc.
Done
Description
WIRE, TEST PROD, 24AWG, STRANDED, RUBBER, 1000V BLACK
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, TEST PROD, 24AWG, STRANDED, RUBBER, 1000V BLACK
70004214
WIRE, TEST PROD, 24AWG, STRANDED, RUBBER, 1000V BLACK
70004214
WIRE, TEST PROD, 24AWG, STRANDED, RUBBER, 1000V BLACK
WIRE, TEST PROD, 24AWG, STRANDED, RUBBER, 1000V BLACK
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Hookup Wires
Product Number
70004214
Product Name
WIRE, TEST PROD, 24AWG, STRANDED, RUBBER, 1000V BLACK
Approvals
CE Marked
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
14 AWG, PVC Insulated, Wire Spool
9510
Specs
Rated Voltage
1000 volts
Nominal Diameter
0.1450 inch (3.68 mm)
Rated Temperature
105 C (221 F)
View Details
RS Components, Ltd.
Hook Up Wire
1805958
Specs
Nominal Diameter
0.1457 inch (3.7 mm)
Wire Conductor
Copper
North American
14 AWG
View Details
New England Wire Technologies Corporation
PVC Insulated Lead Wire
Specs
Approvals
UL Listing Mark
Rated Voltage
300 volts
Nominal Diameter
0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
TE Connectivity
Primary Wire
0214613001
Specs
Rated Voltage
750 volts
Rated Temperature
-55 to 120 C (-67 to 248 F)
View Details