Belden Inc. Test Prod Wire, 100Ft, 24Awg, Copper, Black, 1Kv; Jacket Material Belden 8890 010100

Description
TEST PROD WIRE, 100FT, 24AWG, COPPER, BLACK, 1KV; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 100FT, 24AWG, COPPER, BLACK, 1KV; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 100Ft, 24Awg, Copper, Black, 1Kv; Jacket Material Belden - 02F3976 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 100Ft, 24Awg, Copper, Black, 1Kv; Jacket Material Belden
02F3976
Test Prod Wire, 100Ft, 24Awg, Copper, Black, 1Kv; Jacket Material Belden 02F3976
TEST PROD WIRE, 100FT, 24AWG, COPPER, BLACK, 1KV; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

TEST PROD WIRE, 100FT, 24AWG, COPPER, BLACK, 1KV; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F3976
Product Name Test Prod Wire, 100Ft, 24Awg, Copper, Black, 1Kv; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 011083-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Stability Cables - SW-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-SM12G8-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details