Belden Inc. Test Prod Wire, 500Ft, 24Awg Copper, Red; Jacket Material Belden 8890 002500

Description
TEST PROD WIRE, 500FT, 24AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet
Description
TEST PROD WIRE, 500FT, 24AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:1kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Prod Wire, 500Ft, 24Awg Copper, Red; Jacket Material Belden - 87K6342 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod Wire, 500Ft, 24Awg Copper, Red; Jacket Material Belden
87K6342
Test Prod Wire, 500Ft, 24Awg Copper, Red; Jacket Material Belden 87K6342
TEST PROD WIRE, 500FT, 24AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:1kVRoHS Compliant: Yes

TEST PROD WIRE, 500FT, 24AWG COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6342
Product Name Test Prod Wire, 500Ft, 24Awg Copper, Red; Jacket Material Belden
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details