Belden Inc. Audio, Control & Instrument, #22-6pr, FEP, Indiv. Foil, FEP Jkt, CMP 88778

Description
Audio, Control & Instrument Cable, 22 AWG stranded (7x30) tinned copper conductor, FEP insulation, twisted pairs individually shielded with Beldfoil® (100% coverage), overall jacket per table below, 22 AWG stranded tinned copper drain wire.
Description
Audio, Control & Instrument Cable, 22 AWG stranded (7x30) tinned copper conductor, FEP insulation, twisted pairs individually shielded with Beldfoil® (100% coverage), overall jacket per table below, 22 AWG stranded tinned copper drain wire.
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden 88778 is an Audio, Control & Instrument cable featuring 22 AWG stranded tinned copper conductors. It is designed with FEP insulation and includes six twisted pairs, each individually shielded with Beldfoil® for 100% coverage. The cable is suitable for extreme temperature environments, chemical resistance, and applications involving low voltage analog and digital signals, as well as line level audio and voice communications. The cable has a nominal overall diameter of 0.321 inches (8.15 mm) and is rated for a maximum voltage of 300 V (CMG). It operates effectively within a temperature range of -70°C to +200°C. The product complies with various standards, including UL, NEC, and CPR, making it suitable for both indoor and outdoor use, including burial applications. The cable's construction includes a tinned copper drain wire and a durable FEP outer jacket, ensuring reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Belden 88778 is an Audio, Control & Instrument cable featuring 22 AWG stranded tinned copper conductors. It is designed with FEP insulation and includes six twisted pairs, each individually shielded with Beldfoil® for 100% coverage. The cable is suitable for extreme temperature environments, chemical resistance, and applications involving low voltage analog and digital signals, as well as line level audio and voice communications. The cable has a nominal overall diameter of 0.321 inches (8.15 mm) and is rated for a maximum voltage of 300 V (CMG). It operates effectively within a temperature range of -70°C to +200°C. The product complies with various standards, including UL, NEC, and CPR, making it suitable for both indoor and outdoor use, including burial applications. The cable's construction includes a tinned copper drain wire and a durable FEP outer jacket, ensuring reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Audio, Control & Instrument, #22-6pr, FEP, Indiv. Foil, FEP Jkt, CMP - 88778 - Belden Inc.
St. Louis, MO, United States
Audio, Control & Instrument, #22-6pr, FEP, Indiv. Foil, FEP Jkt, CMP
88778
Audio, Control & Instrument, #22-6pr, FEP, Indiv. Foil, FEP Jkt, CMP 88778
Audio, Control & Instrument Cable, 22 AWG stranded (7x30) tinned copper conductor, FEP insulation, twisted pairs individually shielded with Beldfoil® (100% coverage), overall jacket per table below, 22 AWG stranded tinned copper drain wire.

Audio, Control & Instrument Cable, 22 AWG stranded (7x30) tinned copper conductor, FEP insulation, twisted pairs individually shielded with Beldfoil® (100% coverage), overall jacket per table below, 22 AWG stranded tinned copper drain wire.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 88778
Product Name Audio, Control & Instrument, #22-6pr, FEP, Indiv. Foil, FEP Jkt, CMP
Product Type Multiconductor Cable
Cable Jacket FEP
Cable Insulation FEP - Fluorinated Ethylene Propylene
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Foil; Individually Foiled + No Overall
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-68 Shielded Cable - PCL-10168-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTRS -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details