Belden Inc. Multiple Conductor Cables 88778 002500

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6721-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6721-500-ND
Multiple Conductor Cables BEL6721-500-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
CABLE, FEP TEFLON INSULATE, 22AWG STRAND (7X30), COMPUTER/INSTRUMENT, 6 PAIRS RE - 70005846 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FEP TEFLON INSULATE, 22AWG STRAND (7X30), COMPUTER/INSTRUMENT, 6 PAIRS RE
70005846
CABLE, FEP TEFLON INSULATE, 22AWG STRAND (7X30), COMPUTER/INSTRUMENT, 6 PAIRS RE 70005846
Stranded tinned copper conductors. Each twisted pair is 100% Beldfoil® shielded. Ratings: 300 VRMS. Non-conduit. 24 AWG stranded TC drain wire. FEP Insulation.

Stranded tinned copper conductors. Each twisted pair is 100% Beldfoil® shielded. Ratings: 300 VRMS. Non-conduit. 24 AWG stranded TC drain wire.
FEP Insulation.

Supplier's Site
Shielded Multipair Cable 6Pr 500Ft 300V Red; Cable Shielding Belden - 06M4017 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 500Ft 300V Red; Cable Shielding Belden
06M4017
Shielded Multipair Cable 6Pr 500Ft 300V Red; Cable Shielding Belden 06M4017
SHIELDED MULTIPAIR CABLE 6PR 500FT 300V RED; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 500FT 300V RED; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Multiconductor Cables Cable Assemblies
Product Number BEL6721-500-ND 70005846 06M4017
Product Name Multiple Conductor Cables CABLE, FEP TEFLON INSULATE, 22AWG STRAND (7X30), COMPUTER/INSTRUMENT, 6 PAIRS RE Shielded Multipair Cable 6Pr 500Ft 300V Red; Cable Shielding Belden
Product Category Cable Cable
Cable Shielding Foil Foil
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details