Belden Inc. Multiple Conductor Cables 88778 0021000

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6720-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6720-1000-ND
Multiple Conductor Cables BEL6720-1000-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 1000.0' (304.8m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Red 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 6Pr 1000Ft 300V Red; Cable Shielding Belden - 04F5197 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 1000Ft 300V Red; Cable Shielding Belden
04F5197
Shielded Multipair Cable 6Pr 1000Ft 300V Red; Cable Shielding Belden 04F5197
SHIELDED MULTIPAIR CABLE 6PR 1000FT 300V RED; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 1000FT 300V RED; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6720-1000-ND 04F5197
Product Name Multiple Conductor Cables Shielded Multipair Cable 6Pr 1000Ft 300V Red; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to XH Macro-Hooks - 1010XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details