The Shielded Multipair Cable 1Pr 500Ft 300V Red features 22 AWG stranded tinned copper conductors with a plenum-rated FEP insulation. It includes an overall Beldfoil® shield providing 100% coverage and a tinned copper drain wire. The cable is designed for a maximum operating voltage of 300V and can operate within a temperature range of -70°C to +200°C. It has a nominal characteristic impedance of 42 Ohms and a nominal DC resistance of 15 Ohms per 1000 feet at 20°C. The cable is suitable for both indoor plenum environments and outdoor applications, complying with various standards including NEC and EU RoHS directives. The overall diameter of the cable is 0.116 inches, and it has a minimum bend radius of 1.250 inches. This product is available in a 500-foot reel length.
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V RED; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | BEL1134-500-ND | 70004757 | 03F2962 |
| Product Name | Multiple Conductor Cables | PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER RE | Shielded Multipair Cable 1Pr 500Ft 300V Red; Cable Shielding Belden |
| Product Category | Cable | ||
| Cable Jacket | Fluorinated Ethylene-Propylene (FEP), Plenum | Fluorinated Ethylene Propylene | |
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | Fluorinated Ethylene Propylene | |
| Cable Conductor | Copper, Tinned | Copper | |
| Cable Shielding | Foil | Foil |