Belden Inc. Multiple Conductor Cables 88761 0021000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6706-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6706-1000-ND
Multiple Conductor Cables BEL6706-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Red; Cable Shielding Belden - 03F2963 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Red; Cable Shielding Belden
03F2963
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Red; Cable Shielding Belden 03F2963
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V, RED; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V, RED; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER RE - 70004759 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER RE
70004759
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER RE 70004759
Plenum-Rated FEP Insulated Overall Beldfoil® Shielded Cable, 22 AWG, 7 x 30 Stranding, 300 Vrms Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire. Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Plenum-Rated FEP Insulated Overall Beldfoil® Shielded Cable, 22 AWG, 7 x 30 Stranding, 300 Vrms
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.
Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL6706-1000-ND 03F2963 70004759
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Red; Cable Shielding Belden PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER RE
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details